Micro Commercial Components Corp. Circuit Protection - TVS - Diodes SMCJ130CA-TP

Description
Win Source Part Number: 1299859-SMCJ130CA-TP Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 130V Voltage - Breakdown (Min): 144V Voltage - Clamping (Max) @ Ipp: 209V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 7.2A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: -SMCJ130CA-TPMSDKR,S MCJ130CA-TPMSDKR,-SM CJ130CA-TPMSCT,-SMCJ 130CA-TPMSTR,SMCJ130 CA-TPMSTR,SMCJ130CA- TPMSCT,SMCJ130CATP Base Product Number: SMCJ130
Request a Quote Datasheet
Description
Win Source Part Number: 1299859-SMCJ130CA-TP Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 130V Voltage - Breakdown (Min): 144V Voltage - Clamping (Max) @ Ipp: 209V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 7.2A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: -SMCJ130CA-TPMSDKR,S MCJ130CA-TPMSDKR,-SM CJ130CA-TPMSCT,-SMCJ 130CA-TPMSTR,SMCJ130 CA-TPMSTR,SMCJ130CA- TPMSCT,SMCJ130CATP Base Product Number: SMCJ130
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1299859-SMCJ130CA-TP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1299859-SMCJ130CA-TP
Circuit Protection - TVS - Diodes 1299859-SMCJ130CA-TP
Win Source Part Number: 1299859-SMCJ130CA-TP Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 130V Voltage - Breakdown (Min): 144V Voltage - Clamping (Max) @ Ipp: 209V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 7.2A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: -SMCJ130CA-TPMSDKR,S MCJ130CA-TPMSDKR,-SM CJ130CA-TPMSCT,-SMCJ 130CA-TPMSTR,SMCJ130 CA-TPMSTR,SMCJ130CA- TPMSCT,SMCJ130CATP Base Product Number: SMCJ130

Win Source Part Number: 1299859-SMCJ130CA-TP
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 130V
Voltage - Breakdown (Min): 144V
Voltage - Clamping (Max) @ Ipp: 209V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 7.2A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: -SMCJ130CA-TPMSDKR,SMCJ130CA-TPMSDKR,-SMCJ130CA-TPMSCT,-SMCJ130CA-TPMSTR,SMCJ130CA-TPMSTR,SMCJ130CA-TPMSCT,SMCJ130CATP
Base Product Number: SMCJ130

Buy Now Datasheet
TVS Diodes - SMCJ130CA-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
209V Clamp 7.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

209V Clamp 7.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
TVS Diodes - SMCJ130CA-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
209V Clamp 7.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

209V Clamp 7.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
TVS Diodes - SMCJ130CA-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
209V Clamp 7.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

209V Clamp 7.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCJ130CA-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCJ130CA-TP
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ130CA-TP
TVS DIODE 130VWM 209VC DO214AB

TVS DIODE 130VWM 209VC DO214AB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1299859-SMCJ130CA-TP SMCJ130CA-TPMSDKR-ND SMCJ130CA-TP
Product Name Circuit Protection - TVS - Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package DO-214AB, SMC DO-214AB, SMC DO-214AB (SMC)
Peak Pulse Power 1500 watts 1500 watts 1500 watts
VC 209 volts 209 volts 209 volts
VBR 144 volts 144 volts 144 volts
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 1221457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Array
RoHS Compliant RoHS
Package SOD-323; Sod-323
View Details
SMD 800MHz 3000MHz TVS Protection Diode - 144-IP4365CX11/P,135 - ERSAELECTRONICS PTE. LTD.
Specs
Configuration Single
RoHS Compliant RoHS
Tj -35 C (-31 F)
View Details
4 suppliers
Power TVS Modules - 90KS200C - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 200 volts
View Details