Vishay Intertechnology, Inc. TVS Diodes SMCJ120CA-E3/57T

Description
193V Clamp 7.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet
Description
193V Clamp 7.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMCJ120CA-E3/57TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
193V Clamp 7.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

193V Clamp 7.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMCJ120CA-E3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
193V Clamp 7.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

193V Clamp 7.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMCJ120CA-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
193V Clamp 7.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

193V Clamp 7.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
SMD 120V TVS Protection Diode - 144-SMCJ120CA-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 120V TVS Protection Diode
144-SMCJ120CA-E3/57T
SMD 120V TVS Protection Diode 144-SMCJ120CA-E3/57T
1.5kW Bidirectional TVS Diode, 120V, DO-214AB, Surface Mount Product overview: SMCJ120CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 120V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 120V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ120CA-E3/57T can be used for catalog matching and distributor lookup.

1.5kW Bidirectional TVS Diode, 120V, DO-214AB, Surface Mount Product overview: SMCJ120CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 120V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 120V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ120CA-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SMCJ120CA-E3/57T - 1097972-SMCJ120CA-E3/57T - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMCJ120CA-E3/57T
1097972-SMCJ120CA-E3/57T
TVS - TVS - Diodes - SMCJ120CA-E3/57T 1097972-SMCJ120CA-E3/57T
Manufacturer: Vishay Win Source Part Number: 1097972-SMCJ120CA-E3 /57T Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AB (SMCJ) STAND-OFF Voltage (Vwm): 120V Minimum Breakdown Voltage: 133V Max Clamping Voltage: 193V Peak Pulse Current(Ippm): 7.8A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 850

Manufacturer: Vishay
Win Source Part Number: 1097972-SMCJ120CA-E3/57T
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 120V
Minimum Breakdown Voltage: 133V
Max Clamping Voltage: 193V
Peak Pulse Current(Ippm): 7.8A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 850

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCJ120CA-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCJ120CA-E3/57T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ120CA-E3/57T
TVS DIODE 120VWM 193VC DO214AB

TVS DIODE 120VWM 193VC DO214AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMCJ120CA-E3/57TGIDKR-ND 144-SMCJ120CA-E3/57T 1097972-SMCJ120CA-E3/57T SMCJ120CA-E3/57T
Product Name TVS Diodes SMD 120V TVS Protection Diode TVS - TVS - Diodes - SMCJ120CA-E3/57T Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-214AB, SMC Tape and Reel DO-214AB (SMCJ) DO-214AB (SMCJ)
Peak Pulse Power 1500 watts 1500 watts 1500 watts
VC 193 volts 193 volts 193 volts
VBR 133 volts 133 volts 133 volts
Unlock Full Specs
to access all available technical data