Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05 % Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
TVS 1.5KW 120V 5%BI DO-214AB TR13 RoHS
193V Clamp 7.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
193V Clamp 7.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
193V Clamp 7.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Transient Voltage Suppressor, TVS, SMCJ Series, Bidirectional, 120 V, DO-214AB, 2, 133 V RoHS Compliant: Yes
TVS DIODE 120VWM 193VC DO214AB
| Littelfuse, Inc. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ120CA | 553316 | SMCJ120CALFDKR-ND | 67T1435 | SMCJ120CA |
| Product Name | RoHS Compliant Surface Mount Transient Voltage Suppressor | TVS Diodes | TVS Diodes | Transient Voltage Suppressor, Tvs, Smcj Series, Bidirectional, 120 V, Do-214Ab, 2, 133 V Rohs Compliant Littelfuse | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| VC | 193 volts | 193 volts | 193 volts | ||
| VBR | 133 to 147 volts | 133 volts | 133 volts | ||
| Package | DO-201; DO-201 | DO-214AB, SMC | DO-214AB, SMC | ||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |