Bidirectional TVS Diode, 10V, 1.5kW, DO-214AB, 6nF Product overview: SMCJ10CA-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 10V, 6nF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 10V, 6nF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ10CA-TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1097959-SMCJ10CA-TR
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMC
STAND-OFF Voltage (Vwm): 10V
Minimum Breakdown Voltage: 11.1V
Max Clamping Voltage: 21.7V
Peak Pulse Current(Ippm): 461A (8/20μs)
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
21.7V Clamp 461A (8/20µs) Ipp Tvs Diode Surface Mount SMC
TVS DIODE 10VWM 21.7VC SMC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMCJ10CA-TR | 1097959-SMCJ10CA-TR | SMCJ10CA-TR-ND | SMCJ10CA-TR |
| Product Name | 10V 6nF TVS Protection Diode | TVS - TVS - Diodes - SMCJ10CA-TR | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Tape and Reel | SMC | DO-214AB, SMC | SMC |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | |
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |