Littelfuse, Inc. RoHS Compliant Surface Mount Transient Voltage Suppressor SMCJ10CA

Description
Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05% Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
Request a Quote Datasheet
Description
Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05% Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RoHS Compliant Surface Mount Transient Voltage Suppressor - SMCJ10CA - Littelfuse, Inc.
Rosemont, IL, United States
RoHS Compliant Surface Mount Transient Voltage Suppressor
SMCJ10CA
RoHS Compliant Surface Mount Transient Voltage Suppressor SMCJ10CA
Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05% Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V

Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05% Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V

Supplier's Site Datasheet
TVS Diodes - 553308 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
553308
TVS Diodes 553308
TVS 1.5KW 10V 5%BI DO-214AB TR13 RoHS

TVS 1.5KW 10V 5%BI DO-214AB TR13 RoHS

Supplier's Site
TVS Diodes - SMCJ10CALFTR-ND - DigiKey
Thief River Falls, MN, United States
17V Clamp 88.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

17V Clamp 88.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMCJ10CALFCT-ND - DigiKey
Thief River Falls, MN, United States
17V Clamp 88.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

17V Clamp 88.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMCJ10CALFDKR-ND - DigiKey
Thief River Falls, MN, United States
17V Clamp 88.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

17V Clamp 88.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMCJ10CA - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SMCJ10CA
TVS Diodes SMCJ10CA
TVS DIODE 10VWM 17VC DO214AB

TVS DIODE 10VWM 17VC DO214AB

Supplier's Site Datasheet
Tvs Diode, 1.5Kw, 10V, Do-214Ab, Full Reel; Product Range Littelfuse - 06R1953 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 10V, Do-214Ab, Full Reel; Product Range Littelfuse
06R1953
Tvs Diode, 1.5Kw, 10V, Do-214Ab, Full Reel; Product Range Littelfuse 06R1953
TVS DIODE, 1.5KW, 10V, DO-214AB, FULL REEL; Product Range:SMCJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:10V; Clamping Voltage Max:17V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS DIODE, 1.5KW, 10V, DO-214AB, FULL REEL; Product Range:SMCJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:10V; Clamping Voltage Max:17V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 1.5Kw, 10V, Do-214Ab; Product Range Littelfuse - 71J2103 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 10V, Do-214Ab; Product Range Littelfuse
71J2103
Tvs Diode, 1.5Kw, 10V, Do-214Ab; Product Range Littelfuse 71J2103
TVS DIODE, 1.5KW, 10V, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:10V; Clamping Voltage Vc Max:17V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Breakdown Voltage Min:11.1V RoHS Compliant: Yes

TVS DIODE, 1.5KW, 10V, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:10V; Clamping Voltage Vc Max:17V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Breakdown Voltage Min:11.1V RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 1.5Kw, 10V, Bidir, Do-214Ab; Product Range Littelfuse - 64AH8647 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 10V, Bidir, Do-214Ab; Product Range Littelfuse
64AH8647
Tvs Diode, 1.5Kw, 10V, Bidir, Do-214Ab; Product Range Littelfuse 64AH8647
TVS DIODE, 1.5KW, 10V, BIDIR, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:10V; Clamping Voltage Vc Max:17V; Diode Case Style:DO-214AB; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 1.5KW, 10V, BIDIR, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:10V; Clamping Voltage Vc Max:17V; Diode Case Style:DO-214AB; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCJ10CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCJ10CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ10CA
TVS DIODE 10VWM 17VC DO214AB

TVS DIODE 10VWM 17VC DO214AB

Supplier's Site
TVS DIODE 10V 17V DO214AB - 461-SMCJ10CA - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 10V 17V DO214AB
461-SMCJ10CA
TVS DIODE 10V 17V DO214AB 461-SMCJ10CA
TVS DIODE 10V 17V DO214AB

TVS DIODE 10V 17V DO214AB

Supplier's Site

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMCJ10CA 553308 SMCJ10CALFTR-ND SMCJ10CA 06R1953 71J2103 64AH8647 SMCJ10CA 461-SMCJ10CA
Product Name RoHS Compliant Surface Mount Transient Voltage Suppressor TVS Diodes TVS Diodes TVS Diodes Tvs Diode, 1.5Kw, 10V, Do-214Ab, Full Reel; Product Range Littelfuse Tvs Diode, 1.5Kw, 10V, Do-214Ab; Product Range Littelfuse Tvs Diode, 1.5Kw, 10V, Bidir, Do-214Ab; Product Range Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS DIODE 10V 17V DO214AB
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
VC 17 volts 17 volts 17 volts 17 volts 17 volts 17 volts 17 volts
VBR 11.1 to 12.3 volts 11.1 volts 11.1 volts 11.1 to ? volts 11.1 volts 11.1 volts
Package DO-201; DO-201 DO-214AB, SMC DO-214AB, SMC DO-214AB (SMC) DO-214AB (SMC) DO-214AB DO-214AB (SMCJ) DO-214AB, SMC
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data