23.7V Clamp 412.5A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AB (SMC)
DIO TVS VRWM 11V 1500W BIDIR SMC AEC-Q / TAPE & REEL - 13" REEL
TVS DIODE 11VWM 23.7VC DO214AB
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-SMCJ11CA-QTR-ND | 14AJ4330 | SMCJ11CA-Q |
| Product Name | TVS Diodes | Dio Tvs Vrwm 11V 1500W Bidir Smc Aec-Q / Tape & Reel 13 Reel Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB (SMC) | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 23.7 volts | 23.7 volts |