18.2V Clamp 82.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
18.2V Clamp 82.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
18.2V Clamp 82.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 11VWM 18.2VC SMC
TVS Diodes / ESD Suppressors 11volts 5uA 82.4 Amps Uni-Dir
DIODE, FULL REEL; Product Range:SMCJ Series; TVS Polarity:Unidirectio
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SMCJ11ABTR-ND | SMCJ11A | SMCJ11A | 67R0226 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | Diode, Full Reel; Product Range Bourns |
| Configuration | Single | |||
| Package | DO-214AB, SMC | DO-214AB (SMC) | DO-214AB-2 (SMC) | |
| Peak Pulse Power | 1500 watts | 1500 watts | ||
| VC | 18.2 volts | 18.2 volts |