Vishay Intertechnology, Inc. 120V 193V TVS Protection Diode SMCJ120A-E3/9AT

Description
1.5kW TVS Diode, 120V, Unidirectional, 193V Clamp, DO-214AB Product overview: SMCJ120A-E3/9AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 120V, 193V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 120V, 193V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ120A-E3/9AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.5kW TVS Diode, 120V, Unidirectional, 193V Clamp, DO-214AB Product overview: SMCJ120A-E3/9AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 120V, 193V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 120V, 193V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ120A-E3/9AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
120V 193V TVS Protection Diode - 144-SMCJ120A-E3/9AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120V 193V TVS Protection Diode
144-SMCJ120A-E3/9AT
120V 193V TVS Protection Diode 144-SMCJ120A-E3/9AT
1.5kW TVS Diode, 120V, Unidirectional, 193V Clamp, DO-214AB Product overview: SMCJ120A-E3/9AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 120V, 193V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 120V, 193V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ120A-E3/9AT can be used for catalog matching and distributor lookup.

1.5kW TVS Diode, 120V, Unidirectional, 193V Clamp, DO-214AB Product overview: SMCJ120A-E3/9AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 120V, 193V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 120V, 193V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ120A-E3/9AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1295375-SMCJ120A-E3/9AT - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1295375-SMCJ120A-E3/9AT
Circuit Protection - TVS - Diodes 1295375-SMCJ120A-E3/9AT
Win Source Part Number: 1295375-SMCJ120A-E3/ 9AT Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,500 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 120V Voltage - Breakdown (Min): 133V Voltage - Clamping (Max) @ Ipp: 193V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 7.8A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMCJ) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMCJ120

Win Source Part Number: 1295375-SMCJ120A-E3/9AT
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 120V
Voltage - Breakdown (Min): 133V
Voltage - Clamping (Max) @ Ipp: 193V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 7.8A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMCJ120

Buy Now Datasheet
TVS Diodes - SMCJ120A-E3/9AT-ND - DigiKey
Thief River Falls, MN, United States
193V Clamp 7.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

193V Clamp 7.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCJ120A-E3/9AT - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCJ120A-E3/9AT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ120A-E3/9AT
TVS DIODE 120VWM 193VC DO214AB

TVS DIODE 120VWM 193VC DO214AB

Supplier's Site
Transient Suppressor Diode,single,unidirectional,120V V(Rwm),do-214Ab / Smc Vishay - 77K6265 - Newark, An Avnet Company
Chicago, IL, United States
Transient Suppressor Diode,single,unidirectional,120V V(Rwm),do-214Ab / Smc Vishay
77K6265
Transient Suppressor Diode,single,unidirectional,120V V(Rwm),do-214Ab / Smc Vishay 77K6265
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE CTIONAL,120V V(RWM),DO-214AB / SMC

TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRECTIONAL,120V V(RWM),DO-214AB / SMC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 144-SMCJ120A-E3/9AT 1295375-SMCJ120A-E3/9AT SMCJ120A-E3/9AT-ND SMCJ120A-E3/9AT 77K6265
Product Name 120V 193V TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Transient Suppressor Diode,single,unidirectional,120V V(Rwm),do-214Ab / Smc Vishay
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel DO-214AB, SMC DO-214AB, SMC DO-214AB (SMCJ)
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts
Unlock Full Specs
to access all available technical data