19.9V Clamp 75.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
19.9V Clamp 75.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
19.9V Clamp 75.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS Diodes / ESD Suppressors 12volts 5uA 75.3 Amps Bi-Dir
DIODE; Product Range:SMCJ Series; TVS Polarity:Bidirection
DIODE, FULL REEL; Product Range:SMCJ Series; TVS Polarity:Bidirection
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SMCJ12CABTR-ND | SMCJ12CA | 67R1711 |
| Product Name | TVS Diodes | TVS Diodes / ESD Suppressors | Diode; Product Range Bourns |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB-2 (SMC) | |
| Peak Pulse Power | 1500 watts | ||
| VC | 19.9 volts |