Vishay Precision Group TVS Diodes SMCJ110CA-E3/57T

Description
177V Clamp 8.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet
Description
177V Clamp 8.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMCJ110CA-E3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
177V Clamp 8.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

177V Clamp 8.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMCJ110CA-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
177V Clamp 8.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

177V Clamp 8.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
SMD 110V TVS Protection Diode - 144-SMCJ110CA-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 110V TVS Protection Diode
144-SMCJ110CA-E3/57T
SMD 110V TVS Protection Diode 144-SMCJ110CA-E3/57T
TVS Diode 1.5kW Bidirectional 110V SMC Surface Mount Product overview: SMCJ110CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 110V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 110V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ110CA-E3/57T can be used for catalog matching and distributor lookup.

TVS Diode 1.5kW Bidirectional 110V SMC Surface Mount Product overview: SMCJ110CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 110V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 110V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ110CA-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 6310971P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
6310971P
TVS Diodes 6310971P
Vishay SMCJ110CA-E3/57T TVS Diode

Vishay SMCJ110CA-E3/57T TVS Diode

Supplier's Site
TVS Diodes - 1652557 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1652557
TVS Diodes 1652557
Vishay SMCJ110CA-E3/57T TVS Diode

Vishay SMCJ110CA-E3/57T TVS Diode

Supplier's Site
TVS - TVS - Diodes - SMCJ110CA-E3/57T - 1097964-SMCJ110CA-E3/57T - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMCJ110CA-E3/57T
1097964-SMCJ110CA-E3/57T
TVS - TVS - Diodes - SMCJ110CA-E3/57T 1097964-SMCJ110CA-E3/57T
Manufacturer: Vishay Win Source Part Number: 1097964-SMCJ110CA-E3 /57T Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AB (SMCJ) STAND-OFF Voltage (Vwm): 110V Minimum Breakdown Voltage: 122V Max Clamping Voltage: 177V Peak Pulse Current(Ippm): 8.5A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 850

Manufacturer: Vishay
Win Source Part Number: 1097964-SMCJ110CA-E3/57T
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 110V
Minimum Breakdown Voltage: 122V
Max Clamping Voltage: 177V
Peak Pulse Current(Ippm): 8.5A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 850

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCJ110CA-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCJ110CA-E3/57T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ110CA-E3/57T
TVS DIODE 110VWM 177VC DO214AB

TVS DIODE 110VWM 177VC DO214AB

Supplier's Site
Tvs Diode, Bidir, 110V, Do-214Ab-2 Rohs Compliant Vishay - 57AJ0601 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 110V, Do-214Ab-2 Rohs Compliant Vishay
57AJ0601
Tvs Diode, Bidir, 110V, Do-214Ab-2 Rohs Compliant Vishay 57AJ0601
TVS DIODE, BIDIR, 110V, DO-214AB-2 ROHS COMPLIANT: YES

TVS DIODE, BIDIR, 110V, DO-214AB-2 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMCJ110CA-E3/57TGICT-ND 144-SMCJ110CA-E3/57T 6310971P 1652557 1097964-SMCJ110CA-E3/57T SMCJ110CA-E3/57T 57AJ0601
Product Name TVS Diodes SMD 110V TVS Protection Diode TVS Diodes TVS Diodes TVS - TVS - Diodes - SMCJ110CA-E3/57T Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, Bidir, 110V, Do-214Ab-2 Rohs Compliant Vishay
Configuration Single Single Single Single
Package DO-214AB, SMC Tape and Reel SMC Smc DO-214AB (SMCJ) DO-214AB (SMCJ)
Peak Pulse Power 1500 watts 1500 watts 1500 watts
VC 177 volts 177 volts 177 volts
VBR 122 volts 122 volts 122 volts
Unlock Full Specs
to access all available technical data