Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05% Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
177V Clamp 8.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
177V Clamp 8.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
177V Clamp 8.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS 1.5KW 110V 5%UNI DO-214AB TR13 RoHS
TRANSIENT VOLTAGE SUPPRESSION DIODE; Product Range:SMCJ Series; TVS Polarity:Unidirectio
TRANSIENT VOLTAGE SUPPRESSION DIODE; Product Range:SMCJ Series; TVS Polarity:Unidirectio
| Littelfuse, Inc. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SMCJ110A | SMCJ110ALFDKR-ND | 553310 | 71J2113 |
| Product Name | RoHS Compliant Surface Mount Transient Voltage Suppressor | TVS Diodes | TVS Diodes | Transient Voltage Suppression Diode; Product Range Littelfuse |
| RoHS Compliant | RoHS | RoHS | ||
| VC | 177 volts | 177 volts | ||
| VBR | 122 to 135 volts | 122 volts | ||
| Configuration | Single |