193V Clamp 7.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
193V Clamp 7.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
193V Clamp 7.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Manufacturer: Vishay
Win Source Part Number: 1097970-SMCJ120A-E3/
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 120V
Minimum Breakdown Voltage: 133V
Max Clamping Voltage: 193V
Peak Pulse Current(Ippm): 7.8A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 850
1.5kW Unidirectional TVS Diode, 120V, 193V Clamp, DO-214AB, SMD Product overview: SMCJ120A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 120V, 193V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 120V, 193V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ120A-E3/57T can be used for catalog matching and distributor lookup.
TVS DIODE 120VWM 193VC DO214AB
TVS DIODE, UNIDIR, 120V, DO-214AB-2 ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ120A-E3/57TGIDKR-ND | 1097970-SMCJ120A-E3/57T | 144-SMCJ120A-E3/57T | SMCJ120A-E3/57T | 57AJ0602 |
| Product Name | TVS Diodes | TVS - TVS - Diodes - SMCJ120A-E3/57T | SMD 120V 193V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Unidir, 120V, Do-214Ab-2 Rohs Compliant Vishay |
| Configuration | Single | Single | |||
| Package | DO-214AB, SMC | DO-214AB (SMCJ) | Tape and Reel | DO-214AB (SMCJ) | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | ||
| VC | 193 volts | 193 volts | 193 volts | ||
| VBR | 133 volts | 133 volts | 133 volts |