193V Clamp 7.9A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
193V Clamp 7.9A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
193V Clamp 7.9A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS Diodes / ESD Suppressors 120volts 5uA 7.9 Amps Uni-Dir
TVS DIODE 120VWM 193VC SMC
DIODE, FULL REEL; Product Range:SMCJ Series; TVS Polarity:Unidirectio
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SMCJ120ABCT-ND | SMCJ120A | SMCJ120A | 67R0232 |
| Product Name | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Full Reel; Product Range Bourns |
| Configuration | Single | |||
| Package | DO-214AB, SMC | DO-214AB-2 (SMC) | DO-214AB (SMC) | |
| Peak Pulse Power | 1500 watts | 1500 watts | ||
| VC | 193 volts | 193 volts |