TVS DIODE 130VWM 209VC DO214AB Product overview: SMCJ130A-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ130A-TP can be used for catalog matching and distributor lookup.
209V Clamp 7.2A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
209V Clamp 7.2A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
209V Clamp 7.2A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Win Source Part Number: 1299773-SMCJ130A-TP
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 130V
Voltage - Breakdown (Min): 144V
Voltage - Clamping (Max) @ Ipp: 209V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 7.2A
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC (DO-214AB)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: 353-SMCJ130A-TPCT,SM
Base Product Number: SMCJ130
TVS DIODE 130VWM 209VC DO214AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMCJ130A-TP | 353-SMCJ130A-TPTR-ND | 1299773-SMCJ130A-TP | SMCJ130A-TP |
| Product Name | TVS Protection Diode | TVS Diodes | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Tape & Reel (TR) | DO-214AB, SMC | DO-214AB, SMC | SMC (DO-214AB) |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts |