Vishay Precision Group TVS - TVS - Diodes - SMCJ12CA-E3/57T SMCJ12CA-E3/57T

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 794671-SMCJ12CA-E3/5 7T Series: TransZorb Packaging: Reel package Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: DO-214AB, SMC Applications: General Mounting: SMD Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 12V Current - Peak Pulse (10/1000μs): 75.4A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Family Name: SMCJ12CA Categories: Circuit Protection Minimum Breakdown Voltage: 13.3V Manufacturer Package: DO-214AB (SMCJ) Maximum Clamping Voltage: 19.9V Alternative Parts (Cross-Reference): 1.5SMCJ12CA; TV15C120JB; SMCJ12CA-13; Introduction Date: January 29, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 850
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 794671-SMCJ12CA-E3/5 7T Series: TransZorb Packaging: Reel package Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: DO-214AB, SMC Applications: General Mounting: SMD Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 12V Current - Peak Pulse (10/1000μs): 75.4A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Family Name: SMCJ12CA Categories: Circuit Protection Minimum Breakdown Voltage: 13.3V Manufacturer Package: DO-214AB (SMCJ) Maximum Clamping Voltage: 19.9V Alternative Parts (Cross-Reference): 1.5SMCJ12CA; TV15C120JB; SMCJ12CA-13; Introduction Date: January 29, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 850
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SMCJ12CA-E3/57T - 794671-SMCJ12CA-E3/57T - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMCJ12CA-E3/57T
794671-SMCJ12CA-E3/57T
TVS - TVS - Diodes - SMCJ12CA-E3/57T 794671-SMCJ12CA-E3/57T
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 794671-SMCJ12CA-E3/5 7T Series: TransZorb Packaging: Reel package Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: DO-214AB, SMC Applications: General Mounting: SMD Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 12V Current - Peak Pulse (10/1000μs): 75.4A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Family Name: SMCJ12CA Categories: Circuit Protection Minimum Breakdown Voltage: 13.3V Manufacturer Package: DO-214AB (SMCJ) Maximum Clamping Voltage: 19.9V Alternative Parts (Cross-Reference): 1.5SMCJ12CA; TV15C120JB; SMCJ12CA-13; Introduction Date: January 29, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 850

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 794671-SMCJ12CA-E3/57T
Series: TransZorb
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AB, SMC
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 12V
Current - Peak Pulse (10/1000μs): 75.4A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Family Name: SMCJ12CA
Categories: Circuit Protection
Minimum Breakdown Voltage: 13.3V
Manufacturer Package: DO-214AB (SMCJ)
Maximum Clamping Voltage: 19.9V
Alternative Parts (Cross-Reference): 1.5SMCJ12CA; TV15C120JB; SMCJ12CA-13;
Introduction Date: January 29, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 850

Buy Now Datasheet
TVS Diodes - SMCJ12CA-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
19.9V Clamp 75.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

19.9V Clamp 75.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMCJ12CA-E3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
19.9V Clamp 75.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

19.9V Clamp 75.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMCJ12CA-E3/57TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
19.9V Clamp 75.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

19.9V Clamp 75.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
12V 19.9V TVS Protection Diode - 144-SMCJ12CA-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 19.9V TVS Protection Diode
144-SMCJ12CA-E3/57T
12V 19.9V TVS Protection Diode 144-SMCJ12CA-E3/57T
1.5kW Bidirectional TVS Diode, 12V, DO-214AB, 19.9V Clamp Product overview: SMCJ12CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V, 19.9V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, 19.9V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ12CA-E3/57T can be used for catalog matching and distributor lookup.

1.5kW Bidirectional TVS Diode, 12V, DO-214AB, 19.9V Clamp Product overview: SMCJ12CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V, 19.9V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, 19.9V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ12CA-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS DIODE 12VWM 19.9VC DO214AB

TVS DIODE 12VWM 19.9VC DO214AB

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCJ12CA-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCJ12CA-E3/57T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ12CA-E3/57T
TVS DIODE 12VWM 19.9VC DO214AB

TVS DIODE 12VWM 19.9VC DO214AB

Supplier's Site
Tvs Diode, 1.5Kw, 12V, Do-214Ab, Full Reel; Product Range Vishay - 77K6257 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 12V, Do-214Ab, Full Reel; Product Range Vishay
77K6257
Tvs Diode, 1.5Kw, 12V, Do-214Ab, Full Reel; Product Range Vishay 77K6257
TVS DIODE, 1.5KW, 12V, DO-214AB, FULL REEL; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:12V; Clamping Voltage Max:19.9V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

TVS DIODE, 1.5KW, 12V, DO-214AB, FULL REEL; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:12V; Clamping Voltage Max:19.9V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 1.5Kw, 12V, Do-214Ab; Product Range Vishay - 05R5823 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 12V, Do-214Ab; Product Range Vishay
05R5823
Tvs Diode, 1.5Kw, 12V, Do-214Ab; Product Range Vishay 05R5823
TVS DIODE, 1.5KW, 12V, DO-214AB; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:12V; Clamping Voltage Max:19.9V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

TVS DIODE, 1.5KW, 12V, DO-214AB; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:12V; Clamping Voltage Max:19.9V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 1.5Kw, 12V, Bidir, Do-214Ab Rohs Compliant Vishay - 64AH8650 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 12V, Bidir, Do-214Ab Rohs Compliant Vishay
64AH8650
Tvs Diode, 1.5Kw, 12V, Bidir, Do-214Ab Rohs Compliant Vishay 64AH8650
TVS DIODE, 1.5KW, 12V, BIDIR, DO-214AB ROHS COMPLIANT: YES

TVS DIODE, 1.5KW, 12V, BIDIR, DO-214AB ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 794671-SMCJ12CA-E3/57T SMCJ12CA-E3/57TGITR-ND 144-SMCJ12CA-E3/57T SMCJ12CA-E3/57T SMCJ12CA-E3/57T 77K6257 64AH8650
Product Name TVS - TVS - Diodes - SMCJ12CA-E3/57T TVS Diodes 12V 19.9V TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 1.5Kw, 12V, Do-214Ab, Full Reel; Product Range Vishay Tvs Diode, 1.5Kw, 12V, Bidir, Do-214Ab Rohs Compliant Vishay
Configuration Single Single Single
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts 1500 watts
VC 19.9 volts 19.9 volts 19.9 volts 19.9 volts
VBR 13.3 volts 13.3 volts 13.3 volts 13.3 volts
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data