Vishay Intertechnology, Inc. TVS Diodes SMCJ10CA-E3/57T

Description
17V Clamp 88.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet
Description
17V Clamp 88.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMCJ10CA-E3/57TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
17V Clamp 88.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

17V Clamp 88.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMCJ10CA-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
17V Clamp 88.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

17V Clamp 88.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMCJ10CA-E3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
17V Clamp 88.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

17V Clamp 88.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS - TVS - Diodes - SMCJ10CA-E3/57T - 1097958-SMCJ10CA-E3/57T - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMCJ10CA-E3/57T
1097958-SMCJ10CA-E3/57T
TVS - TVS - Diodes - SMCJ10CA-E3/57T 1097958-SMCJ10CA-E3/57T
Manufacturer: Vishay Win Source Part Number: 1097958-SMCJ10CA-E3/ 57T Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AB (SMCJ) STAND-OFF Voltage (Vwm): 10V Minimum Breakdown Voltage: 11.1V Max Clamping Voltage: 17V Peak Pulse Current(Ippm): 88.2A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 850

Manufacturer: Vishay
Win Source Part Number: 1097958-SMCJ10CA-E3/57T
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 10V
Minimum Breakdown Voltage: 11.1V
Max Clamping Voltage: 17V
Peak Pulse Current(Ippm): 88.2A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 850

Buy Now Datasheet
10V TVS Protection Diode - 144-SMCJ10CA-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10V TVS Protection Diode
144-SMCJ10CA-E3/57T
10V TVS Protection Diode 144-SMCJ10CA-E3/57T
TVS Diode 1.5kW Bidirectional 10V SMC DO-214AB Product overview: SMCJ10CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 10V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 10V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ10CA-E3/57T can be used for catalog matching and distributor lookup.

TVS Diode 1.5kW Bidirectional 10V SMC DO-214AB Product overview: SMCJ10CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 10V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 10V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ10CA-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tvs Diode, Bidir, 10V, Do-214Ab-2 Rohs Compliant Vishay - 57AJ0598 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 10V, Do-214Ab-2 Rohs Compliant Vishay
57AJ0598
Tvs Diode, Bidir, 10V, Do-214Ab-2 Rohs Compliant Vishay 57AJ0598
TVS DIODE, BIDIR, 10V, DO-214AB-2 ROHS COMPLIANT: YES

TVS DIODE, BIDIR, 10V, DO-214AB-2 ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCJ10CA-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCJ10CA-E3/57T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ10CA-E3/57T
TVS DIODE 10VWM 17VC DO214AB

TVS DIODE 10VWM 17VC DO214AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMCJ10CA-E3/57TGIDKR-ND 1097958-SMCJ10CA-E3/57T 144-SMCJ10CA-E3/57T 57AJ0598 SMCJ10CA-E3/57T
Product Name TVS Diodes TVS - TVS - Diodes - SMCJ10CA-E3/57T 10V TVS Protection Diode Tvs Diode, Bidir, 10V, Do-214Ab-2 Rohs Compliant Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-214AB, SMC DO-214AB (SMCJ) Tape and Reel DO-214AB (SMCJ)
Peak Pulse Power 1500 watts 1500 watts 1500 watts
VC 17 volts 17 volts 17 volts
VBR 11.1 volts 11.1 volts 11.1 volts
Unlock Full Specs
to access all available technical data