Yageo USA Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ12CA/TR13

Description
Win Source Part Number: 1361948-SMCJ12CA/TR1 3 Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 39 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: YAGEO Series: SMCJ Package: Tape & Reel Product Status: Active Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: General Purpose ECCN: EAR99 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 12V Voltage - Breakdown (Min): 13.3V Voltage - Clamping (Max) @ Ipp: 19.9V Current - Peak Pulse (10/1000µs): 75.4A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No
Request a Quote Datasheet
Description
Win Source Part Number: 1361948-SMCJ12CA/TR1 3 Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 39 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: YAGEO Series: SMCJ Package: Tape & Reel Product Status: Active Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: General Purpose ECCN: EAR99 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 12V Voltage - Breakdown (Min): 13.3V Voltage - Clamping (Max) @ Ipp: 19.9V Current - Peak Pulse (10/1000µs): 75.4A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1361948-SMCJ12CA/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1361948-SMCJ12CA/TR13
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1361948-SMCJ12CA/TR13
Win Source Part Number: 1361948-SMCJ12CA/TR1 3 Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 39 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: YAGEO Series: SMCJ Package: Tape & Reel Product Status: Active Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: General Purpose ECCN: EAR99 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 12V Voltage - Breakdown (Min): 13.3V Voltage - Clamping (Max) @ Ipp: 19.9V Current - Peak Pulse (10/1000µs): 75.4A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No

Win Source Part Number: 1361948-SMCJ12CA/TR13
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 39 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: SMCJ
Package: Tape & Reel
Product Status: Active
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
ECCN: EAR99
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 12V
Voltage - Breakdown (Min): 13.3V
Voltage - Clamping (Max) @ Ipp: 19.9V
Current - Peak Pulse (10/1000µs): 75.4A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No

Buy Now Datasheet
TVS Protection Diode - 144-SMCJ12CA/TR13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMCJ12CA/TR13
TVS Protection Diode 144-SMCJ12CA/TR13
Trans Voltage Suppressor Diode, Product overview: SMCJ12CA/TR13 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ12CA/TR13 can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, Product overview: SMCJ12CA/TR13 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ12CA/TR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 13-SMCJ12CA/TR13CT-ND - DigiKey
Thief River Falls, MN, United States
19.9V Clamp 75.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

19.9V Clamp 75.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
TVS Diodes - 13-SMCJ12CA/TR13DKR-ND - DigiKey
Thief River Falls, MN, United States
19.9V Clamp 75.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

19.9V Clamp 75.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
TVS Diodes - 13-SMCJ12CA/TR13TR-ND - DigiKey
Thief River Falls, MN, United States
19.9V Clamp 75.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

19.9V Clamp 75.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Tvs Diode, Bidir, 12V, 1.5Kw, Do-214Ab-2 Rohs Compliant Yageo - 66AJ8052 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 12V, 1.5Kw, Do-214Ab-2 Rohs Compliant Yageo
66AJ8052
Tvs Diode, Bidir, 12V, 1.5Kw, Do-214Ab-2 Rohs Compliant Yageo 66AJ8052
TVS DIODE, BIDIR, 12V, 1.5KW, DO-214AB-2 ROHS COMPLIANT: YES

TVS DIODE, BIDIR, 12V, 1.5KW, DO-214AB-2 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1361948-SMCJ12CA/TR13 144-SMCJ12CA/TR13 13-SMCJ12CA/TR13CT-ND 66AJ8052
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Protection Diode TVS Diodes Tvs Diode, Bidir, 12V, 1.5Kw, Do-214Ab-2 Rohs Compliant Yageo
Package DO-214AB, SMC DO-214AB, SMC
Peak Pulse Power 1500 watts 1500 watts
VC 19.9 volts 19.9 volts
VBR 13.3 volts 13.3 volts
Unlock Full Specs
to access all available technical data