Manufacturer: STMicroelectronics
Win Source Part Number: 1097973-SMCJ12A-TR
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMC
STAND-OFF Voltage (Vwm): 12V
Minimum Breakdown Voltage: 13.3V
Max Clamping Voltage: 25.3V
Peak Pulse Current(Ippm): 394A (8/20μs)
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
25.3V Clamp 394A (8/20µs) Ipp Tvs Diode Surface Mount SMC
25.3V Clamp 394A (8/20µs) Ipp Tvs Diode Surface Mount SMC
25.3V Clamp 394A (8/20µs) Ipp Tvs Diode Surface Mount SMC
1.5kW, 12V Unidirectional TVS Diode, SMC, 394A Peak Pulse Current Product overview: SMCJ12A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V, 394A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, 394A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ12A-TR can be used for catalog matching and distributor lookup.
TVS DIODE 12VWM 25.3VC SMC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1097973-SMCJ12A-TR | 497-SMCJ12A-TRDKR-ND | 144-SMCJ12A-TR | SMCJ12A-TR |
| Product Name | TVS - TVS - Diodes - SMCJ12A-TR | TVS Diodes | 12V 394A TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SMC | DO-214AB, SMC | Tape and Reel | SMC |
| VWM | 12 volts | |||
| IPPM | 394 amps | |||
| VC | 25.3 volts | 25.3 volts | 25.3 volts | |
| VBR | 13.3 volts | 13.3 volts | 13.3 volts |