Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05% Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
193V Clamp 7.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
193V Clamp 7.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
193V Clamp 7.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS 1.5KW 120V 5%UNI DO-214AB TR13 RoHS
TVS DIODE, 1.5KW, 120V, UNIDIR, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Unidirectio
TVS Diodes / ESD Suppressors 1.5kW 120V 5% Uni-Directional
| Littelfuse, Inc. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ120A | SMCJ120ALFCT-ND | 553314 | 33AC0980 | SMCJ120A |
| Product Name | RoHS Compliant Surface Mount Transient Voltage Suppressor | TVS Diodes | TVS Diodes | Tvs Diode, 1.5Kw, 120V, Unidir, Do-214Ab; Product Range Littelfuse | TVS Diodes / ESD Suppressors |
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| VC | 193 volts | 193 volts | 193 volts | ||
| VBR | 133 to 147 volts | 133 volts | |||
| Configuration | Single | ||||
| Package | DO-214AB, SMC | DO-201; DO-201 | DO-214AB | DO-214AB-2 (SMC) |