Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05 % Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
TVS 1.5KW 130V 5%BI DO-214AB TR13 RoHS
209V Clamp 7.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
209V Clamp 7.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
209V Clamp 7.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE, 1.5KW, 130V, DO-214AB, FULL REEL; Product Range:SMCJ Series; TVS Polarity:Bidirection
TVS DIODE, BIDIR, 130V, DO-214AB ROHS COMPLIANT: YES
TVS DIODE 130VWM 209VC DO214AB
TVS Diodes / ESD Suppressors 1.5kW 130V 5% Bi-Directional
TVS DIODE 130VWM 209VC DO214AB
| Littelfuse, Inc. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ130CA | 553320 | SMCJ130CALFDKR-ND | 06R1961 | 24AJ2047 | SMCJ130CA | SMCJ130CA | SMCJ130CA |
| Product Name | RoHS Compliant Surface Mount Transient Voltage Suppressor | TVS Diodes | TVS Diodes | Tvs Diode, 1.5Kw, 130V, Do-214Ab, Full Reel; Product Range Littelfuse | Tvs Diode, Bidir, 130V, Do-214Ab Rohs Compliant Littelfuse | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| VC | 209 volts | 209 volts | 209 volts | 209 volts | ||||
| VBR | 144 to 159 volts | 144 volts | 144 volts | 144 volts | ||||
| Package | DO-201; DO-201 | DO-214AB, SMC | DO-214AB (SMC) | DO-214AB, SMC | DO-214AB-2 (SMC) | DO-214AB (SMCJ) | ||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |