Vishay Precision Group 130V TVS Protection Diode SMCJ130CA-E3/57T

Description
TVS Diode 1.5kW Bidirectional 130V SMC Product overview: SMCJ130CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 130V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 130V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ130CA-E3/57T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode 1.5kW Bidirectional 130V SMC Product overview: SMCJ130CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 130V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 130V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ130CA-E3/57T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
130V TVS Protection Diode - 144-SMCJ130CA-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
130V TVS Protection Diode
144-SMCJ130CA-E3/57T
130V TVS Protection Diode 144-SMCJ130CA-E3/57T
TVS Diode 1.5kW Bidirectional 130V SMC Product overview: SMCJ130CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 130V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 130V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ130CA-E3/57T can be used for catalog matching and distributor lookup.

TVS Diode 1.5kW Bidirectional 130V SMC Product overview: SMCJ130CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 130V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 130V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ130CA-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMCJ130CA-E3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
209V Clamp 7.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

209V Clamp 7.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMCJ130CA-E3/57TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
209V Clamp 7.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

209V Clamp 7.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMCJ130CA-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
209V Clamp 7.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

209V Clamp 7.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
Transient Voltage Suppressor, Tvs, Transzorb Smcj Series, Bidirectional, 130 V, Do-214Ab, 2, 144 V Rohs Compliant Vishay - 97W2733 - Newark, An Avnet Company
Chicago, IL, United States
Transient Voltage Suppressor, Tvs, Transzorb Smcj Series, Bidirectional, 130 V, Do-214Ab, 2, 144 V Rohs Compliant Vishay
97W2733
Transient Voltage Suppressor, Tvs, Transzorb Smcj Series, Bidirectional, 130 V, Do-214Ab, 2, 144 V Rohs Compliant Vishay 97W2733
Transient Voltage Suppressor, TVS, TRANSZORB SMCJ Series, Bidirectional, 130 V, DO-214AB, 2, 144 V RoHS Compliant: Yes

Transient Voltage Suppressor, TVS, TRANSZORB SMCJ Series, Bidirectional, 130 V, DO-214AB, 2, 144 V RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Tvs , 1.5Kw, 130V, Bi-Directional, Do-214Ab-2; Product Range Vishay - 69W6200 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs , 1.5Kw, 130V, Bi-Directional, Do-214Ab-2; Product Range Vishay
69W6200
Diode, Tvs , 1.5Kw, 130V, Bi-Directional, Do-214Ab-2; Product Range Vishay 69W6200
DIODE, TVS , 1.5KW, 130V, BI-DIRECTIONAL, DO-214AB-2; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:130V; Clamping Voltage Vc Max:209V; Diode Case Style:DO-214AB (SMC) RoHS Compliant: Yes

DIODE, TVS , 1.5KW, 130V, BI-DIRECTIONAL, DO-214AB-2; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:130V; Clamping Voltage Vc Max:209V; Diode Case Style:DO-214AB (SMC) RoHS Compliant: Yes

Supplier's Site
Diode, Tvs , 1.5Kw, 130V, Bi-Directional, Do-214Ab-2; Product Range Vishay - 77K6295 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs , 1.5Kw, 130V, Bi-Directional, Do-214Ab-2; Product Range Vishay
77K6295
Diode, Tvs , 1.5Kw, 130V, Bi-Directional, Do-214Ab-2; Product Range Vishay 77K6295
DIODE, TVS , 1.5KW, 130V, BI-DIRECTIONAL, DO-214AB-2; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:130V; Clamping Voltage Vc Max:209V; Diode Case Style:DO-214AB (SMC) RoHS Compliant: Yes

DIODE, TVS , 1.5KW, 130V, BI-DIRECTIONAL, DO-214AB-2; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:130V; Clamping Voltage Vc Max:209V; Diode Case Style:DO-214AB (SMC) RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCJ130CA-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCJ130CA-E3/57T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ130CA-E3/57T
TVS DIODE 130VWM 209VC DO214AB

TVS DIODE 130VWM 209VC DO214AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMCJ130CA-E3/57T SMCJ130CA-E3/57TGICT-ND 97W2733 69W6200 SMCJ130CA-E3/57T
Product Name 130V TVS Protection Diode TVS Diodes Transient Voltage Suppressor, Tvs, Transzorb Smcj Series, Bidirectional, 130 V, Do-214Ab, 2, 144 V Rohs Compliant Vishay Diode, Tvs , 1.5Kw, 130V, Bi-Directional, Do-214Ab-2; Product Range Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS RoHS
Package Tape and Reel DO-214AB, SMC DO-214AB (SMC) DO-214AB (SMCJ)
Peak Pulse Power 1500 watts 1500 watts 1500 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data