Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05 % Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
TVS 1.5KW 110V 5%BI DO-214AB TR13 RoHS
177V Clamp 8.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
177V Clamp 8.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
177V Clamp 8.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS-DIODE, 1.5kW, 177V, BI-DIRECTIONAL, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Bidirection
TVS DIODE 110VWM 177VC DO214AB
| Littelfuse, Inc. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ110CA | 553312 | SMCJ110CALFCT-ND | 71J2115 | SMCJ110CA |
| Product Name | RoHS Compliant Surface Mount Transient Voltage Suppressor | TVS Diodes | TVS Diodes | Tvs-Diode, 1.5Kw, 177V, Bi-Directional, Do-214Ab; Product Range Littelfuse | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| VC | 177 volts | 177 volts | 177 volts | ||
| VBR | 122 to 135 volts | 122 volts | 122 volts | ||
| Package | DO-201; DO-201 | DO-214AB, SMC | DO-214AB, SMC | ||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |