Vishay Intertechnology, Inc. TVS Diodes SMCJ11HE3/9AT

Description
20.1V Clamp 74.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet
Description
20.1V Clamp 74.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMCJ11HE3/9AT-ND - DigiKey
Thief River Falls, MN, United States
20.1V Clamp 74.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

20.1V Clamp 74.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Protection Diode - 144-SMCJ11HE3/9AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMCJ11HE3/9AT
TVS Protection Diode 144-SMCJ11HE3/9AT
TVS DIODE 11VWM 20.1VC DO214AB Product overview: SMCJ11HE3/9AT from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ11HE3/9AT can be used for catalog matching and distributor lookup.

TVS DIODE 11VWM 20.1VC DO214AB Product overview: SMCJ11HE3/9AT from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ11HE3/9AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1296764-SMCJ11HE3/9AT - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1296764-SMCJ11HE3/9AT
Circuit Protection - TVS - Diodes 1296764-SMCJ11HE3/9AT
Win Source Part Number: 1296764-SMCJ11HE3/9A T Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: Automotive Standard Package: 3,500 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 11V Voltage - Breakdown (Min): 12.2V Voltage - Clamping (Max) @ Ipp: 20.1V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 74.6A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMCJ) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMCJ11 Product Status: Obsolete

Win Source Part Number: 1296764-SMCJ11HE3/9AT
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 3,500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 11V
Voltage - Breakdown (Min): 12.2V
Voltage - Clamping (Max) @ Ipp: 20.1V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 74.6A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMCJ11
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMCJ11HE3/9AT-ND 144-SMCJ11HE3/9AT 1296764-SMCJ11HE3/9AT
Product Name TVS Diodes TVS Protection Diode Circuit Protection - TVS - Diodes
Configuration Single Single
Package DO-214AB, SMC Tape & Reel (TR) DO-214AB, SMC
Peak Pulse Power 1500 watts 1500 watts 1500 watts
VC 20.1 volts 20.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power TVS Modules - 704-15K36H1 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 36 volts
View Details
TVS - TVS - Diodes - NSP4201MR6T1G - 929387-NSP4201MR6T1G - Win Source Electronics
Specs
Package 6-TSOP
Tj -40 to 125 C (-40 to 257 F)
View Details
600 W Transient Voltage Suppressor - P6SMB9.1CAJ - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOD1002-1 SOD1002-1
Tj 150 C (302 F)
View Details
TVS Diodes - 1221458 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single; Array
RoHS Compliant RoHS
Package SOD-323; Sod-323
View Details