19.9V Clamp 75.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
19.9V Clamp 75.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
19.9V Clamp 75.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
DIODE, FULL REEL; Product Range:SMCJ Series; TVS Polarity:Unidirectio
DIODE; Product Range:SMCJ Series; TVS Polarity:Unidirectio
TVS Diodes / ESD Suppressors 12volts 5uA 75.3 Amps Uni-Dir
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ12ABCT-ND | SMCJ12A | 67R0230 | SMCJ12A |
| Product Name | TVS Diodes | TVS Diodes | Diode, Full Reel; Product Range Bourns | TVS Diodes / ESD Suppressors |
| Configuration | Single | |||
| Package | DO-214AB, SMC | DO-214AB, SMC | DO-214AB-2 (SMC) | |
| Peak Pulse Power | 1500 watts | 1500 watts | ||
| VC | 19.9 volts | 19.9 volts | ||
| VBR | 13.3 volts | 13.3 volts |