193V Clamp 7.9A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
193V Clamp 7.9A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
193V Clamp 7.9A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
DIODE, FULL REEL; Product Range:-; TVS Polarity:Bidirection
TVS Diodes / ESD Suppressors 120volts 5uA 7.9 Amps Bi-Dir
TVS DIODE 120VWM 193VC SMC
TVS DIODE 120VWM 193VC SMC
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ120CABDKR-ND | 67R0233 | SMCJ120CA | SMCJ120CA | SMCJ120CA |
| Product Name | TVS Diodes | Diode, Full Reel; Product Range Bourns | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | ||||
| Package | DO-214AB, SMC | DO-214AB-2 (SMC) | DO-214AB (SMC) | DO-214AB, SMC | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | ||
| VC | 193 volts | 193 volts | 193 volts | ||
| VBR | 133 volts | 133 volts | 133 volts |