Vishay Precision Group TVS - TVS - Diodes - SMCJ13A-E3/57T SMCJ13A-E3/57T

Description
Manufacturer: Vishay Win Source Part Number: 1097979-SMCJ13A-E3/5 7T Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Family Name: SMCJ13A Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AB (SMCJ) STAND-OFF Voltage (Vwm): 13V Minimum Breakdown Voltage: 14.4V Max Clamping Voltage: 21.5V Peak Pulse Current(Ippm): 69.8A Power Dissipation - Pd: 1500W (1.5kW) Introduction Date: January 29, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 850
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1097979-SMCJ13A-E3/5 7T Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Family Name: SMCJ13A Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AB (SMCJ) STAND-OFF Voltage (Vwm): 13V Minimum Breakdown Voltage: 14.4V Max Clamping Voltage: 21.5V Peak Pulse Current(Ippm): 69.8A Power Dissipation - Pd: 1500W (1.5kW) Introduction Date: January 29, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 850
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SMCJ13A-E3/57T - 1097979-SMCJ13A-E3/57T - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMCJ13A-E3/57T
1097979-SMCJ13A-E3/57T
TVS - TVS - Diodes - SMCJ13A-E3/57T 1097979-SMCJ13A-E3/57T
Manufacturer: Vishay Win Source Part Number: 1097979-SMCJ13A-E3/5 7T Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Family Name: SMCJ13A Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AB (SMCJ) STAND-OFF Voltage (Vwm): 13V Minimum Breakdown Voltage: 14.4V Max Clamping Voltage: 21.5V Peak Pulse Current(Ippm): 69.8A Power Dissipation - Pd: 1500W (1.5kW) Introduction Date: January 29, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 850

Manufacturer: Vishay
Win Source Part Number: 1097979-SMCJ13A-E3/57T
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Family Name: SMCJ13A
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 13V
Minimum Breakdown Voltage: 14.4V
Max Clamping Voltage: 21.5V
Peak Pulse Current(Ippm): 69.8A
Power Dissipation - Pd: 1500W (1.5kW)
Introduction Date: January 29, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 850

Buy Now Datasheet
TVS Diodes - SMCJ13A-E3/57TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
21.5V Clamp 69.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

21.5V Clamp 69.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMCJ13A-E3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
21.5V Clamp 69.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

21.5V Clamp 69.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMCJ13A-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
21.5V Clamp 69.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

21.5V Clamp 69.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
13V 69.8A TVS Protection Diode - 144-SMCJ13A-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
13V 69.8A TVS Protection Diode
144-SMCJ13A-E3/57T
13V 69.8A TVS Protection Diode 144-SMCJ13A-E3/57T
1.5kW Unidirectional TVS Diode, 13V, SMC, 69.8A Product overview: SMCJ13A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 13V, 69.8A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 13V, 69.8A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ13A-E3/57T can be used for catalog matching and distributor lookup.

1.5kW Unidirectional TVS Diode, 13V, SMC, 69.8A Product overview: SMCJ13A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 13V, 69.8A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 13V, 69.8A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ13A-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCJ13A-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCJ13A-E3/57T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ13A-E3/57T
TVS DIODE 13VWM 21.5VC DO214AB

TVS DIODE 13VWM 21.5VC DO214AB

Supplier's Site
Tvs Diode, 1.5Kw, 13V, Do-214Ab, Full Reel; Product Range Vishay - 77K6273 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 13V, Do-214Ab, Full Reel; Product Range Vishay
77K6273
Tvs Diode, 1.5Kw, 13V, Do-214Ab, Full Reel; Product Range Vishay 77K6273
TVS DIODE, 1.5KW, 13V, DO-214AB, FULL REEL; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:13V; Clamping Voltage Max:21.5V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

TVS DIODE, 1.5KW, 13V, DO-214AB, FULL REEL; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:13V; Clamping Voltage Max:21.5V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, Unidir, 13V, Do-214Ab-2 Rohs Compliant Vishay - 57AJ0603 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 13V, Do-214Ab-2 Rohs Compliant Vishay
57AJ0603
Tvs Diode, Unidir, 13V, Do-214Ab-2 Rohs Compliant Vishay 57AJ0603
TVS DIODE, UNIDIR, 13V, DO-214AB-2 ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 13V, DO-214AB-2 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1097979-SMCJ13A-E3/57T SMCJ13A-E3/57TGIDKR-ND 144-SMCJ13A-E3/57T SMCJ13A-E3/57T 77K6273 57AJ0603
Product Name TVS - TVS - Diodes - SMCJ13A-E3/57T TVS Diodes 13V 69.8A TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 1.5Kw, 13V, Do-214Ab, Full Reel; Product Range Vishay Tvs Diode, Unidir, 13V, Do-214Ab-2 Rohs Compliant Vishay
Configuration Single Single Single
Package DO-214AB (SMCJ) DO-214AB, SMC Tape and Reel DO-214AB (SMCJ) DO-214AB (SMC)
VWM 13 volts
IPPM 69.8 amps
VC 21.5 volts 21.5 volts 21.5 volts
Unlock Full Specs
to access all available technical data