TVS DIODE 120VWM 214VC DO214AB
1500W, 148V, 10%, BIDIRECTIONAL, Product overview: SMCJ120C from Taiwan Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 148V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1500W, 148V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ120C can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1801-SMCJ120CTR-ND | 144-SMCJ120C |
| Product Name | TVS Diodes | 1500W 148V TVS Protection Diode |
| Configuration | Single | Single |
| Package | DO-214AB, SMC | Tape & Reel (TR) |
| Peak Pulse Power | 1500 watts | 1500 watts |
| VC | 214 volts |