STMicroelectronics, Inc. 130V 265V TVS Protection Diode SMCJ130CA-TR

Description
1.5kW 130V Bidirectional TVS Diode, SMC, 265V Clamp Product overview: SMCJ130CA-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 130V, 265V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 130V, 265V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ130CA-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.5kW 130V Bidirectional TVS Diode, SMC, 265V Clamp Product overview: SMCJ130CA-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 130V, 265V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 130V, 265V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ130CA-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
130V 265V TVS Protection Diode - 144-SMCJ130CA-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
130V 265V TVS Protection Diode
144-SMCJ130CA-TR
130V 265V TVS Protection Diode 144-SMCJ130CA-TR
1.5kW 130V Bidirectional TVS Diode, SMC, 265V Clamp Product overview: SMCJ130CA-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 130V, 265V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 130V, 265V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ130CA-TR can be used for catalog matching and distributor lookup.

1.5kW 130V Bidirectional TVS Diode, SMC, 265V Clamp Product overview: SMCJ130CA-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 130V, 265V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 130V, 265V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ130CA-TR can be used for catalog matching and distributor lookup.

Supplier's Site
TVS Diodes - 497-16191-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-16191-2-ND
TVS Diodes 497-16191-2-ND
265V Clamp 38A (8/20µs) Ipp Tvs Diode Surface Mount SMC (DO-214AB)

265V Clamp 38A (8/20µs) Ipp Tvs Diode Surface Mount SMC (DO-214AB)

Buy Now Datasheet
TVS Diodes - 497-16191-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-16191-6-ND
TVS Diodes 497-16191-6-ND
265V Clamp 38A (8/20µs) Ipp Tvs Diode Surface Mount SMC (DO-214AB)

265V Clamp 38A (8/20µs) Ipp Tvs Diode Surface Mount SMC (DO-214AB)

Buy Now Datasheet
TVS Diodes - 497-16191-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-16191-1-ND
TVS Diodes 497-16191-1-ND
265V Clamp 38A (8/20µs) Ipp Tvs Diode Surface Mount SMC (DO-214AB)

265V Clamp 38A (8/20µs) Ipp Tvs Diode Surface Mount SMC (DO-214AB)

Buy Now Datasheet
TVS - TVS - Diodes - SMCJ130CA-TR - 1097977-SMCJ130CA-TR - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMCJ130CA-TR
1097977-SMCJ130CA-TR
TVS - TVS - Diodes - SMCJ130CA-TR 1097977-SMCJ130CA-TR
Manufacturer: STMicroelectronics Win Source Part Number: 1097977-SMCJ130CA-TR Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SMC STAND-OFF Voltage (Vwm): 130V Minimum Breakdown Voltage: 144V Max Clamping Voltage: 265V Peak Pulse Current(Ippm): 38A (8/20μs) Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1097977-SMCJ130CA-TR
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMC
STAND-OFF Voltage (Vwm): 130V
Minimum Breakdown Voltage: 144V
Max Clamping Voltage: 265V
Peak Pulse Current(Ippm): 38A (8/20μs)
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCJ130CA-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCJ130CA-TR
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ130CA-TR
TVS DIODE 130VWM 265VC SMC

TVS DIODE 130VWM 265VC SMC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMCJ130CA-TR 497-16191-2-ND 1097977-SMCJ130CA-TR SMCJ130CA-TR
Product Name 130V 265V TVS Protection Diode TVS Diodes TVS - TVS - Diodes - SMCJ130CA-TR Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel DO-214AB, SMC SMC SMC
Peak Pulse Power 1500 watts 1500 watts 1500 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data