17V Clamp 88.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
17V Clamp 88.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
17V Clamp 88.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
DIODE, FULL REEL; Product Range:SMCJ Series; TVS Polarity:Bidirection
TVS DIODE, 1.5KW, 10V, BIDIR, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Bidirection
TVS Diodes / ESD Suppressors 10volts 5uA 88.2 Amps Bi-Dir
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ10CABDKR-ND | 67R0223 | 99AC4406 | SMCJ10CA |
| Product Name | TVS Diodes | Diode, Full Reel; Product Range Bourns | Tvs Diode, 1.5Kw, 10V, Bidir, Do-214Ab; Product Range Bourns | TVS Diodes / ESD Suppressors |
| Configuration | Single | |||
| Package | DO-214AB, SMC | DO-214AB | DO-214AB-2 (SMC) | |
| Peak Pulse Power | 1500 watts | |||
| VC | 17 volts | 17 volts | ||
| VBR | 11.1 volts |