Yageo USA Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ11CA/TR13

Description
Win Source Part Number: 1362197-SMCJ11CA/TR1 3 Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Package: Tape & Reel Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 50 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: YAGEO Series: SMCJ Product Status: Active Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: General Purpose ECCN: EAR99 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 11V Voltage - Breakdown (Min): 12.2V Voltage - Clamping (Max) @ Ipp: 18.2V Current - Peak Pulse (10/1000µs): 82.5A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No
Request a Quote Datasheet
Description
Win Source Part Number: 1362197-SMCJ11CA/TR1 3 Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Package: Tape & Reel Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 50 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: YAGEO Series: SMCJ Product Status: Active Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: General Purpose ECCN: EAR99 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 11V Voltage - Breakdown (Min): 12.2V Voltage - Clamping (Max) @ Ipp: 18.2V Current - Peak Pulse (10/1000µs): 82.5A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1362197-SMCJ11CA/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1362197-SMCJ11CA/TR13
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1362197-SMCJ11CA/TR13
Win Source Part Number: 1362197-SMCJ11CA/TR1 3 Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Package: Tape & Reel Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 50 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: YAGEO Series: SMCJ Product Status: Active Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: General Purpose ECCN: EAR99 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 11V Voltage - Breakdown (Min): 12.2V Voltage - Clamping (Max) @ Ipp: 18.2V Current - Peak Pulse (10/1000µs): 82.5A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No

Win Source Part Number: 1362197-SMCJ11CA/TR13
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 50 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: SMCJ
Product Status: Active
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
ECCN: EAR99
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 11V
Voltage - Breakdown (Min): 12.2V
Voltage - Clamping (Max) @ Ipp: 18.2V
Current - Peak Pulse (10/1000µs): 82.5A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No

Buy Now Datasheet
TVS Diodes - 13-SMCJ11CA/TR13TR-ND - DigiKey
Thief River Falls, MN, United States
18.2V Clamp 82.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

18.2V Clamp 82.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
TVS Diodes - 13-SMCJ11CA/TR13CT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 11VWM 18.2VC DO214AB

TVS DIODE 11VWM 18.2VC DO214AB

Buy Now Datasheet
TVS Diodes - 13-SMCJ11CA/TR13DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 11VWM 18.2VC DO214AB

TVS DIODE 11VWM 18.2VC DO214AB

Buy Now Datasheet
11V 18.2V TVS Protection Diode - 144-SMCJ11CA/TR13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
11V 18.2V TVS Protection Diode
144-SMCJ11CA/TR13
11V 18.2V TVS Protection Diode 144-SMCJ11CA/TR13
SMCJ, DO-214AB, 11V, 18.2V, REEL Product overview: SMCJ11CA/TR13 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11V, 18.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 11V, 18.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ11CA/TR13 can be used for catalog matching and distributor lookup.

SMCJ, DO-214AB, 11V, 18.2V, REEL Product overview: SMCJ11CA/TR13 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11V, 18.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 11V, 18.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ11CA/TR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1362197-SMCJ11CA/TR13 13-SMCJ11CA/TR13TR-ND 144-SMCJ11CA/TR13
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes 11V 18.2V TVS Protection Diode
Package DO-214AB, SMC DO-214AB, SMC Tape & Reel (TR)
Peak Pulse Power 1500 watts 1500 watts 1500 watts
VC 18.2 volts 18.2 volts
VBR 12.2 volts 12.2 volts
Unlock Full Specs
to access all available technical data