Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05% Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
TVS 1.5KW 12V 5%UNI DO-214AB TR13 RoHS
19.9V Clamp 75.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
19.9V Clamp 75.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
19.9V Clamp 75.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 12VWM 19.9VC DO214AB
TVS DIODE 12VWM 19.9VC DO214AB
Transient Voltage Suppressor, TVS, SMCJ Series, Unidirectional, 12 V, DO-214AB, 2, 13.3 V RoHS Compliant: Yes
| Littelfuse, Inc. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SMCJ12A | 553317 | SMCJ12ALFDKR-ND | SMCJ12A | SMCJ12A | 67T1434 |
| Product Name | RoHS Compliant Surface Mount Transient Voltage Suppressor | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Transient Voltage Suppressor, Tvs, Smcj Series, Unidirectional, 12 V, Do-214Ab, 2, 13.3 V Rohs Compliant Littelfuse |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VC | 19.9 volts | 19.9 volts | 19.9 volts | 19.9 volts | ||
| VBR | 13.3 to 14.7 volts | 13.3 volts | 13.3 volts | 13.3 volts | ||
| Package | DO-201; DO-201 | DO-214AB, SMC | DO-214AB (SMCJ) | DO-214AB, SMC | ||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |