The Yageo SMCJ series TVS diode, part number 29AH1420, is designed for transient voltage suppression in AC/DC power supply applications. It features a bidirectional configuration with a reverse stand-off voltage of 120V and a maximum clamping voltage of 193V. The diode has a peak pulse power capability of 1500W at a 10/1000Oºs waveform, making it suitable for protecting sensitive electronic components from voltage spikes. This device is housed in a DO-214AB package, which is optimized for surface mounting to save board space. It has a low profile and includes built-in strain relief. The diode exhibits a fast response time and a low reverse leakage current of less than 1OºA above 10V. It is compliant with RoHS and halogen-free standards, ensuring it meets environmental regulations. The SMCJ series TVS diode is suitable for various applications, including I/O interfaces and low-frequency signal transmission lines such as RS232 and RS485. It is rated for operation in a temperature range of -65°C to +150°C, with a steady-state power dissipation of 6.5W at 50°C ambient temperature. The device is also certified for safety by Underwriters Laboratories (UL: E244458).
TVS DIODE 120VWM 193VC DO214AB
TVS DIODE 120VWM 193VC DO214AB
TVS DIODE 120VWM 193VC DO214AB
SMCJ DO214AB, BIDIRECTIONAL 120V
TVS DIODE, 1.5KW, 120V, BIDIR, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Bidirection
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-SMCJ120CA/TR7DKR-ND | SMCJ120CA/TR7 | 29AH1420 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 1.5Kw, 120V, Bidir, Do-214Ab; Product Range Yageo |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB (SMC) | DO-214AB |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 193 volts | 193 volts | 193 volts |
| VBR | 133 volts | 133 volts |