Vishay Precision Group TVS Diodes SMCJ130A-E3/57T

Description
Diode TVS Single Uni-Dir 130V 1.5KW
Request a Quote Datasheet
Description
Diode TVS Single Uni-Dir 130V 1.5KW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 8193781P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
8193781P
TVS Diodes 8193781P
Diode TVS Single Uni-Dir 130V 1.5KW

Diode TVS Single Uni-Dir 130V 1.5KW

Supplier's Site
TVS Diodes - 8193781 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
8193781
TVS Diodes 8193781
Diode TVS Single Uni-Dir 130V 1.5KW

Diode TVS Single Uni-Dir 130V 1.5KW

Supplier's Site
TVS Diodes - 1656207 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1656207
TVS Diodes 1656207
Diode TVS Single Uni-Dir 130V 1.5KW

Diode TVS Single Uni-Dir 130V 1.5KW

Supplier's Site
TVS - TVS - Diodes - SMCJ130A-E3/57T - 1097975-SMCJ130A-E3/57T - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMCJ130A-E3/57T
1097975-SMCJ130A-E3/57T
TVS - TVS - Diodes - SMCJ130A-E3/57T 1097975-SMCJ130A-E3/57T
Manufacturer: Vishay Win Source Part Number: 1097975-SMCJ130A-E3/ 57T Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AB (SMCJ) STAND-OFF Voltage (Vwm): 130V Minimum Breakdown Voltage: 144V Max Clamping Voltage: 209V Peak Pulse Current(Ippm): 7.2A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 850

Manufacturer: Vishay
Win Source Part Number: 1097975-SMCJ130A-E3/57T
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 130V
Minimum Breakdown Voltage: 144V
Max Clamping Voltage: 209V
Peak Pulse Current(Ippm): 7.2A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 850

Buy Now Datasheet
130V TVS Protection Diode - 144-SMCJ130A-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
130V TVS Protection Diode
144-SMCJ130A-E3/57T
130V TVS Protection Diode 144-SMCJ130A-E3/57T
1.5kW Unidirectional TVS Diode, 130V, SMC Package Product overview: SMCJ130A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 130V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 130V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ130A-E3/57T can be used for catalog matching and distributor lookup.

1.5kW Unidirectional TVS Diode, 130V, SMC Package Product overview: SMCJ130A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 130V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 130V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ130A-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMCJ130A-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
209V Clamp 7.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

209V Clamp 7.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMCJ130A-E3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
209V Clamp 7.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

209V Clamp 7.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMCJ130A-E3/57TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
209V Clamp 7.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

209V Clamp 7.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCJ130A-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCJ130A-E3/57T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ130A-E3/57T
TVS DIODE 130VWM 209VC DO214AB

TVS DIODE 130VWM 209VC DO214AB

Supplier's Site
Tvs Diode, Unidir, 130V, Do-214Ab-2 Rohs Compliant Vishay - 57AJ0605 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 130V, Do-214Ab-2 Rohs Compliant Vishay
57AJ0605
Tvs Diode, Unidir, 130V, Do-214Ab-2 Rohs Compliant Vishay 57AJ0605
TVS DIODE, UNIDIR, 130V, DO-214AB-2 ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 130V, DO-214AB-2 ROHS COMPLIANT: YES

Supplier's Site
Transient Suppressor Diode,single,unidirectional,130V V(Rwm),do-214Ab / Smc Rohs Compliant Vishay - 77K6290 - Newark, An Avnet Company
Chicago, IL, United States
Transient Suppressor Diode,single,unidirectional,130V V(Rwm),do-214Ab / Smc Rohs Compliant Vishay
77K6290
Transient Suppressor Diode,single,unidirectional,130V V(Rwm),do-214Ab / Smc Rohs Compliant Vishay 77K6290
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE CTIONAL,130V V(RWM),DO-214AB / SMC ROHS COMPLIANT: YES

TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRECTIONAL,130V V(RWM),DO-214AB / SMC ROHS COMPLIANT: YES

Supplier's Site
TVS Diodes - Transient Voltage Suppressors 1500W 130V Unidirect - 884-SMCJ130A-E3/57T - Utmel Electronic Limited
Hong Kong, China
TVS Diodes - Transient Voltage Suppressors 1500W 130V Unidirect
884-SMCJ130A-E3/57T
TVS Diodes - Transient Voltage Suppressors 1500W 130V Unidirect 884-SMCJ130A-E3/57T
TVS Diodes - Transient Voltage Suppressors 1500W 130V Unidirect

TVS Diodes - Transient Voltage Suppressors 1500W 130V Unidirect

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 8193781P 8193781 1097975-SMCJ130A-E3/57T 144-SMCJ130A-E3/57T SMCJ130A-E3/57TGITR-ND SMCJ130A-E3/57T 57AJ0605 884-SMCJ130A-E3/57T
Product Name TVS Diodes TVS Diodes TVS - TVS - Diodes - SMCJ130A-E3/57T 130V TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, Unidir, 130V, Do-214Ab-2 Rohs Compliant Vishay TVS Diodes - Transient Voltage Suppressors 1500W 130V Unidirect
Configuration Single Single Single Single
Direction Unidirectional
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Package DO-214 Do-214ab (smc) DO-214AB (SMCJ) Tape and Reel DO-214AB, SMC DO-214AB (SMCJ) DO-214AB, SMC
Pin Count 2 2 2
Unlock Full Specs
to access all available technical data