209V Clamp 7.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
1.5KW,130V 5%,BIDIR,SMC TVS
TVS DIODE 130VWM 209VC DO214AB
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ130CA-M3/9AT-ND | 53T2997 | SMCJ130CA-M3/9AT |
| Product Name | TVS Diodes | 1.5Kw,130V 5%,bidir,smc Tvs Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB (SMC) | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 209 volts | 209 volts |