209V Clamp 7.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
209V Clamp 7.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
209V Clamp 7.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
DIODE; Breakdown Voltage Range:144V to 165V; Diode Case Style:DO-214AB; No. of Pins:2; Peak Pulse Current Ippm:100A; Power Dissipation Pd:5W; Reverse Stand-Off Voltage Vrwm:130V; TVS Polarity:Unidirectio
DIODE; Product Range:SMCJ Series; TVS Polarity:Unidirectio
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | SMCJ130ABDKR-ND | 67R0236 | 67R1717 |
| Product Name | TVS Diodes | Diode; Breakdown Voltage Range Bourns | Diode; Product Range Bourns |
| Configuration | Single | ||
| Package | DO-214AB, SMC | ||
| Peak Pulse Power | 1500 watts | ||
| VC | 209 volts | ||
| VBR | 144 volts |