Vishay Precision Group TVS Protection Diode P6SMB250A-E3/52

Description
TVS DIODE 214VWM 344VC DO214AA Product overview: P6SMB250A-E3/52 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB250A-E3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 214VWM 344VC DO214AA Product overview: P6SMB250A-E3/52 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB250A-E3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-P6SMB250A-E3/52 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-P6SMB250A-E3/52
TVS Protection Diode 144-P6SMB250A-E3/52
TVS DIODE 214VWM 344VC DO214AA Product overview: P6SMB250A-E3/52 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB250A-E3/52 can be used for catalog matching and distributor lookup.

TVS DIODE 214VWM 344VC DO214AA Product overview: P6SMB250A-E3/52 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB250A-E3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - P6SMB250A-E3/52GITR-ND - DigiKey
Thief River Falls, MN, United States
344V Clamp 1.74A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

344V Clamp 1.74A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
TVS - TVS - Diodes - P6SMB250A-E3/52 - 1085945-P6SMB250A-E3/52 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6SMB250A-E3/52
1085945-P6SMB250A-E3/52
TVS - TVS - Diodes - P6SMB250A-E3/52 1085945-P6SMB250A-E3/52
Manufacturer: Vishay Win Source Part Number: 1085945-P6SMB250A-E3 /52 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DO-214AA (SMB) STAND-OFF Voltage (Vwm): 214V Minimum Breakdown Voltage: 237V Max Clamping Voltage: 344V Peak Pulse Current(Ippm): 1.74A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1085945-P6SMB250A-E3/52
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AA (SMB)
STAND-OFF Voltage (Vwm): 214V
Minimum Breakdown Voltage: 237V
Max Clamping Voltage: 344V
Peak Pulse Current(Ippm): 1.74A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Diode, Tvs, Unidirectional, 5W, 214V, Do-214Aa; Product Range Vishay - 17X9969 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Unidirectional, 5W, 214V, Do-214Aa; Product Range Vishay
17X9969
Diode, Tvs, Unidirectional, 5W, 214V, Do-214Aa; Product Range Vishay 17X9969
DIODE, TVS, UNIDIRECTIONAL, 5W, 214V, DO-214AA; Product Range:TRANSZORB P6SMB Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:214V; Clamping Voltage Max:344V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins RoHS Compliant: Yes

DIODE, TVS, UNIDIRECTIONAL, 5W, 214V, DO-214AA; Product Range:TRANSZORB P6SMB Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:214V; Clamping Voltage Max:344V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
TVS DIODE 214VWM 344VC DO214AA

TVS DIODE 214VWM 344VC DO214AA

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6SMB250A-E3/52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6SMB250A-E3/52
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6SMB250A-E3/52
TVS DIODE 214VWM 344VC DO214AA

TVS DIODE 214VWM 344VC DO214AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-P6SMB250A-E3/52 P6SMB250A-E3/52GITR-ND 1085945-P6SMB250A-E3/52 17X9969 P6SMB250A-E3/52 P6SMB250A-E3/52
Product Name TVS Protection Diode TVS Diodes TVS - TVS - Diodes - P6SMB250A-E3/52 Diode, Tvs, Unidirectional, 5W, 214V, Do-214Aa; Product Range Vishay TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape & Reel (TR) SMB; DO-214AA, SMB SMB; DO-214AA (SMB) SMB; DO-214AA, SMB SMB; DO-214AA (SMB)
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data