Littelfuse, Inc. Overvoltage Protection - TVS Diodes - Surface Mount - Series: P6SMB - P6SMB24 P6SMB24

Description
The P6SMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V Optimized surface mount footprint for minimal PCB space impact Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4
Request a Quote Datasheet
Description
The P6SMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V Optimized surface mount footprint for minimal PCB space impact Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diodes - Surface Mount - Series: P6SMB - P6SMB24 - P6SMB24 - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diodes - Surface Mount - Series: P6SMB - P6SMB24
P6SMB24
Overvoltage Protection - TVS Diodes - Surface Mount - Series: P6SMB - P6SMB24 P6SMB24
The P6SMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V Optimized surface mount footprint for minimal PCB space impact Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4

The P6SMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V Optimized surface mount footprint for minimal PCB space impact Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4

Supplier's Site Datasheet
TVS Diodes - P6SMB24-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
P6SMB24-ND
TVS Diodes P6SMB24-ND
34.86V Clamp 18.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

34.86V Clamp 18.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6SMB24 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6SMB24
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6SMB24
TVS DIODE 20.5VWM 34.86VC DO214

TVS DIODE 20.5VWM 34.86VC DO214

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number P6SMB24 P6SMB24-ND P6SMB24
Product Name Overvoltage Protection - TVS Diodes - Surface Mount - Series: P6SMB - P6SMB24 TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS
VC 34.86 volts 34.86 volts 34.86 volts
VBR 21.6 to 26.4 volts 21.6 volts 21.6 volts
Configuration Single
Unlock Full Specs
to access all available technical data

Similar Products

Power TVS Modules - 704-15K36H3 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 36 volts
View Details
Bidirectional ESD protection diode - PESD27VV1BLYL - Nexperia B.V.
Specs
Diode Applications Protector
RoHS Compliant RoHS
VR 27 volts
View Details
3 suppliers
TVS - TVS - Diodes - NSP4201MR6T1G - 929387-NSP4201MR6T1G - Win Source Electronics
Specs
Package 6-TSOP
Tj -40 to 125 C (-40 to 257 F)
View Details
TVS Diodes - 1349470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
RoHS Compliant RoHS
Package SOD-523; Sod-523
View Details