TVS DIODE 214VWM 344VC DO214AA
344V Clamp 1.74A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 214VWM 344VC DO214AA
TVS DIODE 214VWM 344VC DO214AA
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-P6SMB250A-M3/52CT-ND | P6SMB250A-M3/52 | P6SMB250A-M3/52 |
| Product Name | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts |
| VC | 344 volts | 344 volts | 344 volts |