The P6SMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V Optimized surface mount footprint for minimal PCB space impact Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4
Diode TVS Uni-Directional 214V 600W SMB
Diode TVS Uni-Directional 214V 600W SMB
Diode TVS Uni-Directional 214V 600W SMB
344V Clamp 1.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
344V Clamp 1.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
344V Clamp 1.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS SMB 214V 600W UNIDIR
Transient Voltage Suppressor, TVS, P6SMB Series, Unidirectional, 214 V, DO-214AA, 2, 237 V RoHS Compliant: Yes
TVS DIODE 214VWM 344VC DO214AA
| Littelfuse, Inc. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMB250A | 7645486P | 7645486 | P6SMB250ALFCT-ND | P6SMB250A | 41T0767 | P6SMB250A |
| Product Name | 600W Transient Voltage Suppression (TVS) Diode in DO-214AA Package | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Voltage Suppressor, Tvs, P6Smb Series, Unidirectional, 214 V, Do-214Aa, 2, 237 V Rohs Compliant Littelfuse | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| VC | 344 volts | 344 volts | 344 volts | 344 volts | |||
| VBR | 237 to 263 volts | 237 volts | 237 volts | 237 volts | |||
| Configuration | Single | Single | Single | ||||
| Direction | Unidirectional | Unidirectional | Unidirectional |