344V Clamp 1.74A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1334946-P6SMB250AHE3
Category: Circuit Protection>TVS - Diodes
Packaging: Tape & Reel (TR),Cut Tape (CT),
Type: Zener
Applications: Automotive
Standard Package: 750
Mounting: Surface Mount
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 214V
Voltage - Breakdown (Min): 237V
Voltage - Clamping (Max) @ Ipp: 344V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 1.74A
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Case / Package: DO-214AA, SMB
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: P6SMB250AHE3_A/HGITB
Base Product Number: P6SMB250
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
TVS DIODE 214VWM 344VC DO214AA Product overview: P6SMB250AHE3_A/H from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB250AHE3_A/H
TVS DIODE 214VWM 344VC DO214AA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMB250AHE3_A/HGITR-ND | 1334946-P6SMB250AHE3_A/H | 144-P6SMB250AHE3_A/H | P6SMB250AHE3_A/H |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA, SMB | Tape & Reel (TR) | SMB; DO-214AA (SMBJ) |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts |
| VC | 344 volts | 344 volts | 344 volts |