33.2V Clamp 18.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
33.2V Clamp 18.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
33.2V Clamp 18.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Manufacturer: Vishay Semiconductor Diodes Division
Manufacturer: Vishay
Win Source Part Number: 755500-P6SMB24A-E3/5
Series: P6SMB, TransZorb
Packaging: Reel - TR
Type: Zener
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: DO-214AA, SMB
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 20.5V
Current - Peak Pulse (10/1000μs): 18.1A
Power - Peak Pulse: 600W
Power Line Protection: No
Family Name: P6SMB24A
Categories: Circuit Protection
Minimum Breakdown Voltage: 22.8V
Manufacturer Homepage: www.vishay.com
Manufacturer Package: DO-214AA (SMB)
Maximum Clamping Voltage: 33.2V
Alternative Parts (Cross-Reference): P6SMB24A_R1_00001; P6SMB24A; P6SMB24A_R2_00001;
Introduction Date: January 02, 2001
Country of Origin: China
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
TVS Diode 600W Unidirectional SMB 22.8V Breakdown Product overview: P6SMB24A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 22.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 22.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB24A-E3/52 can be used for catalog matching and distributor lookup.
TVS DIODE 20.5VWM 33.2VC DO214AA
TVS DIODE 20.5VWM 33.2VC DO214AA
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | P6SMB24A-E3/52GIDKR-ND | 755500-P6SMB24A-E3/52 | 144-P6SMB24A-E3/52 | P6SMB24A-E3/52 | P6SMB24A-E3/52 | 77K0032 |
| Product Name | TVS Diodes | TVS - TVS - Diodes - P6SMB24A-E3/52 | 600W 22.8V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Suppressor Diode,single,unidirectional,20.5V V(Rwm),do-214Aa / Smb Vishay |
| Configuration | Single | Single | ||||
| Package | SMB; DO-214AA, SMB | Tape and Reel | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) | ||
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | 600 watts | |
| VC | 33.2 volts | 33.2 volts | 33.2 volts | 33.2 volts | ||
| VBR | 22.8 volts | 22.8 volts | 22.8 volts | 22.8 volts |