37.5V Clamp 16.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
DIO TVS VBR 27V 600W UNIDIR SMB AEC-Q
TVS DIODE 23.1VWM 37.5VC DO214AA
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-P6SMB27A-QTR-ND | 33AH9278 | P6SMB27A-Q |
| Product Name | TVS Diodes | Dio Tvs Vbr 27V 600W Unidir Smb Aec-Q Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 37.5 volts | 37.5 volts |