344V Clamp 1.8A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
344V Clamp 1.8A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
344V Clamp 1.8A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMB250ABBTR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SMB; DO-214AA, SMB |
| Peak Pulse Power | 600 watts |
| VC | 344 volts |