The P6SMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V Optimized surface mount footprint for minimal PCB space impact Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4
33.2V Clamp 18.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
33.2V Clamp 18.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
33.2V Clamp 18.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TRANSIENT VOLTAGE SUPPRESSION DIODE; Product Range:P6SMB Series; TVS Polarity:Unidirectio
TRANSIENT VOLTAGE SUPPRESSION DIODE; Breakdown Voltage:25.2V; Breakdown Voltage Range:22.8V to 25.2V; Clamping Voltage Vc Max:33.2V; Diode Case Style:DO-214AA; Filter Terminals:Surface Mount; No. of Pins:2; Package / Case:DO-214AA RoHS Compliant: Yes
TVS DIODE 20.5VWM 33.2VC DO214AA
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMB24A | F2808DKR-ND | 72R7023 | P6SMB24A |
| Product Name | 600W Transient Voltage Suppression (TVS) Diode in DO-214AA Package | TVS Diodes | Transient Voltage Suppression Diode; Product Range Littelfuse | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | ||
| VC | 33.2 volts | 33.2 volts | 33.2 volts | |
| VBR | 22.8 to 25.2 volts | 22.8 volts | 22.8 volts | |
| Configuration | Single | |||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA, SMB |