onsemi TVS Diodes P6SMB27AT3

Description
37.5V Clamp 16A Ipp Tvs Diode Surface Mount SMB
Request a Quote Datasheet
Description
37.5V Clamp 16A Ipp Tvs Diode Surface Mount SMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - P6SMB27AT3OSTR-ND - DigiKey
Thief River Falls, MN, United States
37.5V Clamp 16A Ipp Tvs Diode Surface Mount SMB

37.5V Clamp 16A Ipp Tvs Diode Surface Mount SMB

Buy Now Datasheet
Singapore, Singapore
600W 27V 37.5V TVS Protection Diode
144-P6SMB27AT3
600W 27V 37.5V TVS Protection Diode 144-P6SMB27AT3
600W TVS Diode, 27V DC, 37.5V Clamp, SMB, Unidirectional Product overview: P6SMB27AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 27V, 37.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 27V, 37.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB27AT3 can be used for catalog matching and distributor lookup.

600W TVS Diode, 27V DC, 37.5V Clamp, SMB, Unidirectional Product overview: P6SMB27AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 27V, 37.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 27V, 37.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB27AT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - P6SMB27AT3 - 1234682-P6SMB27AT3 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6SMB27AT3
1234682-P6SMB27AT3
TVS - TVS - Diodes - P6SMB27AT3 1234682-P6SMB27AT3
Manufacturer: ON Semiconductor Win Source Part Number: 1234682-P6SMB27AT3 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Imaging, Video & Vision, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 1234682-P6SMB27AT3
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Imaging, Video & Vision, Industrial

Buy Now
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6SMB27AT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6SMB27AT3
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6SMB27AT3
TVS DIODE 23.1VWM 37.5VC SMB

TVS DIODE 23.1VWM 37.5VC SMB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Zener Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number P6SMB27AT3OSTR-ND 144-P6SMB27AT3 1234682-P6SMB27AT3 P6SMB27AT3
Product Name TVS Diodes 600W 27V 37.5V TVS Protection Diode TVS - TVS - Diodes - P6SMB27AT3 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMB; DO-214AA, SMB Tape and Reel SMB; SMB
Peak Pulse Power 600 watts 600 watts 600 watts
VC 37.5 volts 37.5 volts
Unlock Full Specs
to access all available technical data