TVS Diode, 600W, 25.7V Breakdown, 37.5V Clamp, Unidirectional, SMB Product overview: P6SMB27A-E3/5B from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 25.7V, 37.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 25.7V, 37.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB27A-E3/5B can be used for catalog matching and distributor lookup.
Win Source Part Number: 1125691-P6SMB27A-E3/
Category: Circuit Protection>TVS - Diodes
Series: P6SMB, TransZorb®
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,200
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 23.1V
Voltage - Breakdown (Min): 25.7V
Voltage - Clamping (Max) @ Ipp: 37.5V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 16A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): P6SMB27A-E35B;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: P6SMB27A-E3/5B-ND,P6
Base Product Number: P6SMB27
37.5V Clamp 16A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
TVS DIODE 23.1VWM 37.5VC DO214AA
TVS DIODE 23.1VWM 37.5VC DO214AA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-P6SMB27A-E3/5B | 1125691-P6SMB27A-E3/5B | P6SMB27A-E3/5BGITR-ND | P6SMB27A-E3/5B | P6SMB27A-E3/5B |
| Product Name | 600W 25.7V 37.5V TVS Protection Diode | Circuit Protection - TVS - Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | ||||
| Package | Tape and Reel | DO-214AA, SMB | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) | SMB; DO-214AA, SMB |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | 600 watts |
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |