Vishay Intertechnology, Inc. TVS Diodes P6SMB24A-E3/5B

Description
33.2V Clamp 18.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
33.2V Clamp 18.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - P6SMB24A-E3/5B-ND - DigiKey
Thief River Falls, MN, United States
33.2V Clamp 18.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

33.2V Clamp 18.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
TVS - TVS - Diodes - P6SMB24A-E3/5B - 1085941-P6SMB24A-E3/5B - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6SMB24A-E3/5B
1085941-P6SMB24A-E3/5B
TVS - TVS - Diodes - P6SMB24A-E3/5B 1085941-P6SMB24A-E3/5B
Manufacturer: Vishay Win Source Part Number: 1085941-P6SMB24A-E3/ 5B Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DO-214AA (SMB) STAND-OFF Voltage (Vwm): 20.5V Minimum Breakdown Voltage: 22.8V Max Clamping Voltage: 33.2V Peak Pulse Current(Ippm): 18.1A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1085941-P6SMB24A-E3/5B
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AA (SMB)
STAND-OFF Voltage (Vwm): 20.5V
Minimum Breakdown Voltage: 22.8V
Max Clamping Voltage: 33.2V
Peak Pulse Current(Ippm): 18.1A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
600W 22.8V TVS Protection Diode
144-P6SMB24A-E3/5B
600W 22.8V TVS Protection Diode 144-P6SMB24A-E3/5B
TVS Diode, 600W, Unidirectional, 22.8V Breakdown, SMB Product overview: P6SMB24A-E3/5B from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 22.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 22.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB24A-E3/5B can be used for catalog matching and distributor lookup.

TVS Diode, 600W, Unidirectional, 22.8V Breakdown, SMB Product overview: P6SMB24A-E3/5B from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 22.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 22.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB24A-E3/5B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6SMB24A-E3/5B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6SMB24A-E3/5B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6SMB24A-E3/5B
TVS DIODE 20.5VWM 33.2VC DO214AA

TVS DIODE 20.5VWM 33.2VC DO214AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number P6SMB24A-E3/5B-ND 1085941-P6SMB24A-E3/5B 144-P6SMB24A-E3/5B P6SMB24A-E3/5B
Product Name TVS Diodes TVS - TVS - Diodes - P6SMB24A-E3/5B 600W 22.8V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMB; DO-214AA, SMB SMB; DO-214AA (SMB) Tape and Reel SMB; DO-214AA (SMB)
Peak Pulse Power 600 watts 600 watts 600 watts
VC 33.2 volts 33.2 volts 33.2 volts
VBR 22.8 volts 22.8 volts 22.8 volts
Unlock Full Specs
to access all available technical data