The P6SMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V Optimized surface mount footprint for minimal PCB space impact Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4
414V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
414V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
414V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TRANSIENT VOLTAGE SUPPRESSION DIODE; Product Range:P6SMB Series; TVS Polarity:Unidirectio
TRANSIENT VOLTAGE SUPPRESSION DIODE, FULL REEL; Product Range:P6SMB Series; TVS Polarity:Unidirectio
TVS DIODE 256VWM 414VC DO214AA
TVS Diodes / ESD Suppressors 600W 300V 5% Uni-Directional
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMB300A | P6SMB300ALFCT-ND | 72R7024 | P6SMB300A | P6SMB300A |
| Product Name | 600W Transient Voltage Suppression (TVS) Diode in DO-214AA Package | TVS Diodes | Transient Voltage Suppression Diode; Product Range Littelfuse | TVS Diodes | TVS Diodes / ESD Suppressors |
| RoHS Compliant | RoHS | RoHS | |||
| VC | 414 volts | 414 volts | 414 volts | ||
| VBR | 285 to 315 volts | 285 volts | 285 volts | ||
| Configuration | Single | ||||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA, SMB | DO-214AA-2 |