Vishay Intertechnology, Inc. TVS Diodes P6SMB24A-M3/52

Description
33.2V Clamp 18.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet
Description
33.2V Clamp 18.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - P6SMB24A-M3/52-ND - DigiKey
Thief River Falls, MN, United States
33.2V Clamp 18.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

33.2V Clamp 18.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Protection Diode - 144-P6SMB24A-M3/52 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-P6SMB24A-M3/52
TVS Protection Diode 144-P6SMB24A-M3/52
TVS DIODE 20.5VWM 33.2VC DO214AA Product overview: P6SMB24A-M3/52 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB24A-M3/52 can be used for catalog matching and distributor lookup.

TVS DIODE 20.5VWM 33.2VC DO214AA Product overview: P6SMB24A-M3/52 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB24A-M3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - P6SMB24A-M3/52 - 929887-P6SMB24A-M3/52 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6SMB24A-M3/52
929887-P6SMB24A-M3/52
TVS - TVS - Diodes - P6SMB24A-M3/52 929887-P6SMB24A-M3/52
Manufacturer: Vishay Win Source Part Number: 929887-P6SMB24A-M3/5 2 Series: P6SMB, TransZorb® Operating Temperature Range: -65°C ~ 150°C (TJ) Features: 33.2V Clamp 18.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) Package: DO-214AA, SMB Package: Tape & Box (TB) Mounting: Surface Mount Family Name: P6SMB24 Categories: Circuit Protection Case / Package: DO-214AA (SMBJ) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 929887-P6SMB24A-M3/52
Series: P6SMB, TransZorb®
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: 33.2V Clamp 18.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Package: DO-214AA, SMB
Package: Tape & Box (TB)
Mounting: Surface Mount
Family Name: P6SMB24
Categories: Circuit Protection
Case / Package: DO-214AA (SMBJ)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6SMB24A-M3/52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6SMB24A-M3/52
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6SMB24A-M3/52
TVS DIODE 20.5VWM 33.2VC DO214AA

TVS DIODE 20.5VWM 33.2VC DO214AA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number P6SMB24A-M3/52-ND 144-P6SMB24A-M3/52 929887-P6SMB24A-M3/52 P6SMB24A-M3/52
Product Name TVS Diodes TVS Protection Diode TVS - TVS - Diodes - P6SMB24A-M3/52 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMB; DO-214AA, SMB Tape & Box (TB) SMB; DO-214AA (SMBJ) SMB; DO-214AA (SMBJ)
Peak Pulse Power 600 watts 600 watts 600 watts
VC 33.2 volts 33.2 volts
Unlock Full Specs
to access all available technical data