The P6SMB27CAT3G is a bidirectional transient voltage suppression diode designed to protect voltage-sensitive components from high-energy transients. It is packaged in a void-free, transfer-molded, thermosetting plastic SMB case with a molded polarity band indicating the cathode, and is suitable for any mounting position. It has a working peak reverse voltage of 23.1 V, a breakdown voltage of 25.7 V to 28.4 V at 1 mA, a maximum clamp voltage of 37.5 V at 16 A, a peak pulse power rating of 600 W at 1 ms, and a typical response time of less than 1 ns. It features low leakage current under 5 µA above 10 V, an ESD rating of Class 3 (>16 kV) per the Human Body Model, and meets UL 497B for isolated loop circuit protection. The device is Pb-free and has a junction temperature range of -65°C to +150°C.
This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. Replacement will be the P6SMB series . The SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SMB series is supplied in Littelfuse's exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Standard Zener Breakdown Voltage Range - 11 to 91 V Peak Power Rating of 600 W at 1 Ams Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 µ A Above 10 Volts UL Recognition Response Time Is Typically Below 1 ns CASE: Void-free, transfer-molded, thermosetting plastic FINISH: All external surfaces are corrosion resistant and leads are readily solderable POLARITY: Cathode indicated by molded polarity notch. When operated in zener mode, will be positive with respect to anode MOUNTING POSITION: Any
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1085954-P6SMB27CAT3G
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 370pF @ 1MHz
Categories: Circuit Protection
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SMB
STAND-OFF Voltage (Vwm): 23.1V
Minimum Breakdown Voltage: 25.7V
Max Clamping Voltage: 37.5V
Peak Pulse Current(Ippm): 16A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
37.5V Clamp 16A Ipp Tvs Diode Surface Mount SMB
Trans Voltage Suppressor Diode, 600W, 23.1V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AA, SMB, 2 PIN Product overview: P6SMB27CAT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 23.1V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 23.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB27CAT3G can be used for catalog matching and distributor lookup.
TVS DIODE 23.1VWM 37.5VC SMB
| Littelfuse, Inc. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMB27CAT3G | 1085954-P6SMB27CAT3G | P6SMB27CAT3GOSTR-ND | 144-P6SMB27CAT3G | P6SMB27CAT3G |
| Product Name | Overvoltage Protection - TVS Diodes - Series: P6SMBxxCA - P6SMB27CAT3G | TVS - TVS - Diodes - P6SMB27CAT3G | TVS Diodes | 600W 23.1V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SMB; SMB | SMB; DO-214AA, SMB | SMB; SMB | ||
| VWM | 23.1 volts | ||||
| IPPM | 16 amps | ||||
| VC | 37.5 volts | 37.5 volts | 37.5 volts | ||
| VBR | 25.7 volts | 25.7 volts | 25.7 volts |